EMMC 512GBIT MMC5.1 J58X AAT
EMMC 512GBIT MMC5.1 J58X AAT
FLASH MEMORY, 512GBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MTFC64GAPALNA-AAT | MTFC64GAPALNA-AAT | MTFC64GAPALNA-AAT | MTFC64GAPALNA-AAT | 80AH7164 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Flash Memory, 512Gbit, -40 To 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash |