Micron Technology, Inc. Integrated Circuits (ICs) - Memory MTFC64GAJAECE-5M AIT

Description
Win Source Part Number: 1209646-MTFC64GAJAEC E-5M AIT Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 512Gb (64G x 8) Package / Case: 169-LFBGA Supplier Device Package: 169-LFBGA (14x18) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC64GAJAECE-5M AIT-ND,MTFC64GAJAECE -5MAIT Base Product Number: MTFC64 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1209646-MTFC64GAJAEC E-5M AIT Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 512Gb (64G x 8) Package / Case: 169-LFBGA Supplier Device Package: 169-LFBGA (14x18) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC64GAJAECE-5M AIT-ND,MTFC64GAJAECE -5MAIT Base Product Number: MTFC64 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1209646-MTFC64GAJAECE-5M AIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1209646-MTFC64GAJAECE-5M AIT
Integrated Circuits (ICs) - Memory 1209646-MTFC64GAJAECE-5M AIT
Win Source Part Number: 1209646-MTFC64GAJAEC E-5M AIT Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 980 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 512Gb (64G x 8) Package / Case: 169-LFBGA Supplier Device Package: 169-LFBGA (14x18) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC64GAJAECE-5M AIT-ND,MTFC64GAJAECE -5MAIT Base Product Number: MTFC64 Product Status: Obsolete

Win Source Part Number: 1209646-MTFC64GAJAECE-5M AIT
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tray
Standard Package: 980
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 512Gb (64G x 8)
Package / Case: 169-LFBGA
Supplier Device Package: 169-LFBGA (14x18)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC64GAJAECE-5M AIT-ND,MTFC64GAJAECE-5MAIT
Base Product Number: MTFC64
Product Status: Obsolete

Buy Now
Memory IC and Storage Component - 774-MTFC64GAJAECE-5M AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC64GAJAECE-5M AIT
Memory IC and Storage Component 774-MTFC64GAJAECE-5M AIT
IC FLASH 512GBIT MMC 169LFBGA Product overview: MTFC64GAJAECE-5M AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAJAECE-5M AIT can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT MMC 169LFBGA Product overview: MTFC64GAJAECE-5M AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAJAECE-5M AIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC64GAJAECE-5MAIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)

FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)

Buy Now Datasheet
IC FLASH 512GBIT MMC 169LFBGA

IC FLASH 512GBIT MMC 169LFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC64GAJAECE-5M AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC64GAJAECE-5M AIT
Integrated Circuits (ICs) - Memory - Memory MTFC64GAJAECE-5M AIT
IC FLASH 512GBIT MMC 169LFBGA

IC FLASH 512GBIT MMC 169LFBGA

Supplier's Site
Memory - MTFC64GAJAECE-5M AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Gbit MMC 169-LFBGA (14x18)

FLASH - NAND Memory IC 512Gbit MMC 169-LFBGA (14x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1209646-MTFC64GAJAECE-5M AIT 774-MTFC64GAJAECE-5M AIT MTFC64GAJAECE-5MAIT-ND MTFC64GAJAECE-5M AIT MTFC64GAJAECE-5M AIT MTFC64GAJAECE-5M AIT
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABBHB030 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Address Bus Width 8 bits
View Details
5 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details