IC FLASH 512GBIT MMC 169LFBGA Product overview: MTFC64GAJAECE-5M AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAJAECE-5M
FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)
Win Source Part Number: 1019435-MTFC64GAJAEC
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 512Gb (64G x 8)
Package / Case: 169-LFBGA
Supplier Device Package: 169-LFBGA (14x18)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC64GAJAECE-5M AIT TR-ND,MTFC64GAJAECE-
Base Product Number: MTFC64
Product Status: Obsolete
IC FLASH 512GBIT MMC 169LFBGA
IC FLASH 512GBIT MMC 169LFBGA
FLASH - NAND Memory IC 512Gbit MMC 169-LFBGA (14x18)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC64GAJAECE-5M AIT TR | MTFC64GAJAECE-5MAITTR-ND | 1019435-MTFC64GAJAECE-5M AIT TR | MTFC64GAJAECE-5M AIT TR | MTFC64GAJAECE-5M AIT TR | MTFC64GAJAECE-5M AIT TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |