Micron Technology, Inc. Memory - Flash - MTFC4GMTEA-WT MTFC4GMTEA-WT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 808368-MTFC4GMTEA-WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 808368-MTFC4GMTEA-WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC4GMTEA-WT - 808368-MTFC4GMTEA-WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GMTEA-WT
808368-MTFC4GMTEA-WT
Memory - Flash - MTFC4GMTEA-WT 808368-MTFC4GMTEA-WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 808368-MTFC4GMTEA-WT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 32Gb (4G x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 153-WFBGA (11.5x13) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 808368-MTFC4GMTEA-WT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 32Gb (4G x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 153-WFBGA (11.5x13)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-WFBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MTFC4GMTEA-WT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC4GMTEA-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GMTEA-WT
Memory IC and Storage Component 774-MTFC4GMTEA-WT
IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMTEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMTEA-WT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMTEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMTEA-WT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC4GMTEA-WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GMTEA-WT
Integrated Circuits (ICs) - Memory - Memory MTFC4GMTEA-WT
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
Memory - MTFC4GMTEA-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

Buy Now
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 808368-MTFC4GMTEA-WT MTFC4GMTEA-WT-ND 774-MTFC4GMTEA-WT MTFC4GMTEA-WT MTFC4GMTEA-WT MTFC4GMTEA-WT MTFC4GMTEA-WT
Product Name Memory - Flash - MTFC4GMTEA-WT Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH - NAND Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - LE25FU406CMA-TLM-H - 922895-LE25FU406CMA-TLM-H - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Flash Memory, 8Mbit, 90Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 04B642 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 8000 kbits
Package Type TSOP
View Details
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers