Micron Technology, Inc. Memory MTFC4GMTEA-WT TR

Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC4GMTEA-WTTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC4GMTEA-WT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GMTEA-WT TR
Memory IC and Storage Component 774-MTFC4GMTEA-WT TR
IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMTEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMTEA-WT TR can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMTEA-WT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMTEA-WT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC4GMTEA-WT TR - 135901-MTFC4GMTEA-WT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GMTEA-WT TR
135901-MTFC4GMTEA-WT TR
Memory - Flash - MTFC4GMTEA-WT TR 135901-MTFC4GMTEA-WT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 135901-MTFC4GMTEA-WT TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 32Gb (4G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 153-WFBGA (11.5x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 135901-MTFC4GMTEA-WT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 32Gb (4G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 153-WFBGA (11.5x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
Memory - MTFC4GMTEA-WT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC4GMTEA-WT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GMTEA-WT TR
Integrated Circuits (ICs) - Memory - Memory MTFC4GMTEA-WT TR
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC4GMTEA-WTTR-ND 774-MTFC4GMTEA-WT TR 135901-MTFC4GMTEA-WT TR MTFC4GMTEA-WT TR MTFC4GMTEA-WT TR MTFC4GMTEA-WT TR
Product Name Memory Memory IC and Storage Component Memory - Flash - MTFC4GMTEA-WT TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABBHA023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory - CAT28F020HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details