Micron Technology, Inc. Memory MTFC4GMTEA-1F WT

Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC4GMTEA-1FWT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory - Flash - MTFC4GMTEA-1F WT - 886442-MTFC4GMTEA-1F WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC4GMTEA-1F WT
886442-MTFC4GMTEA-1F WT
Memory - Flash - MTFC4GMTEA-1F WT 886442-MTFC4GMTEA-1F WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886442-MTFC4GMTEA-1F WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13) Package: Tray Package: 153-WFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 153-WFBGA (11.5x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: MTFC4GMTEA-1F WT-ND, MTFC4GMTEA-1FWT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886442-MTFC4GMTEA-1F WT
Series: e•MMC™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-WFBGA (11.5x13)
Package: Tray
Package: 153-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 153-WFBGA (11.5x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: MTFC4GMTEA-1F WT-ND, MTFC4GMTEA-1FWT

Buy Now
Memory IC and Storage Component - 774-MTFC4GMTEA-1F WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC4GMTEA-1F WT
Memory IC and Storage Component 774-MTFC4GMTEA-1F WT
IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMTEA-1F WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMTEA-1F WT can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT MMC 153WFBGA Product overview: MTFC4GMTEA-1F WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMTEA-1F WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC4GMTEA-1F WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC4GMTEA-1F WT
Integrated Circuits (ICs) - Memory - Memory MTFC4GMTEA-1F WT
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
IC FLASH 32GBIT MMC 153WFBGA

IC FLASH 32GBIT MMC 153WFBGA

Supplier's Site
Memory - MTFC4GMTEA-1F WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 32Gbit MMC 153-WFBGA (11.5x13)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC4GMTEA-1FWT-ND 886442-MTFC4GMTEA-1F WT 774-MTFC4GMTEA-1F WT MTFC4GMTEA-1F WT MTFC4GMTEA-1F WT MTFC4GMTEA-1F WT
Product Name Memory Memory - Flash - MTFC4GMTEA-1F WT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 153-WFBGA BGA; 153-WFBGA (11.5x13) BGA; Tray BGA BGA; 153-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details