Manufacturer: Micron Technology Inc.
Win Source Part Number: 208915-MTFC4GMCAM-1M
Technology: FLASH - NAND
Memory Size: 32Gb (4G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
FLASH - NAND Memory IC 32Gb (4G x 8) MMC
IC FLASH 32GBIT MMC 153VFBGA Product overview: MTFC4GMCAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC4GMCAM-1M WT can be used for catalog matching and distributor lookup.
IC FLASH 32GBIT MMC 153VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 208915-MTFC4GMCAM-1M WT | MTFC4GMCAM-1MWT-ND | 774-MTFC4GMCAM-1M WT | MTFC4GMCAM-1M WT | MTFC4GMCAM-1M WT | MTFC4GMCAM-1M WT |
| Product Name | Memory - Flash - MTFC4GMCAM-1M WT | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |