Micron Technology, Inc. Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron MTFC4GLMDQ-AIT A

Description
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:52MHz RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:52MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7144 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7144
Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7144
FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:52MHz RoHS Compliant: Yes

FLASH MEMORY, 32GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:32Gbit; Flash Memory Configuration:4G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:52MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MTFC4GLMDQ-AIT A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC4GLMDQ-AIT A
Integrated Circuits (ICs) - Memory MTFC4GLMDQ-AIT A
IC FLASH 32GBIT MMC 100LBGA

IC FLASH 32GBIT MMC 100LBGA

Supplier's Site
IC FLASH 32GBIT MMC 100LBGA

IC FLASH 32GBIT MMC 100LBGA

Supplier's Site
Memory - MTFC4GLMDQ-AIT A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 32Gbit MMC 100-LBGA (14x18)

Buy Now

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 80AH7144 MTFC4GLMDQ-AIT A MTFC4GLMDQ-AIT A MTFC4GLMDQ-AIT A
Product Name Flash Memory, 32Gbit, -40 To 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Data Rate 52 MHz
Density 32000000 kbits 32000000 kbits 32000000 kbits 32000000 kbits
Package Type LBGA BGA BGA; 100-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers