Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICRON TECHNOLOGY, INC.
MTFC4GACAJCN-1MWT -- FLASH MEMORY DRIVE, CMOS,
Micron Technology, Inc.
Flash Memory Drive, CMOS,
MTFC4GACAJCN-1MWT
Description
Flash Memory Drive, CMOS,
Utmel Electronic Limited
Done
Description
Flash Memory Drive, CMOS,
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Flash Memory Drive, CMOS,
3965-MTFC4GACAJCN-1MWT
Flash Memory Drive, CMOS,
3965-MTFC4GACAJCN-1MWT
Flash Memory Drive, CMOS,
Flash Memory Drive, CMOS,
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Interfaces
Product Number
3965-MTFC4GACAJCN-1MWT
Product Name
Flash Memory Drive, CMOS,
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Buffers
1697236
Specs
Device Type
Buffer; Schmitt trigger buffer
Features
RoHS
Package Type
SOIC; Soic
View Details
Texas Instruments
SN55189A Quadruple Line Receiver
5962-8688802CA
Specs
Device Type
Receiver
# of Rx
4 #
Data Rate
1000 kbps
View Details
Nexperia B.V.
Universal Bus Functions
74ALVC162834ADGG:1
Specs
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
2
suppliers
Skyworks Solutions, Inc.
RF Front End (LNA + PA)
SE2613T-R
Specs
Device Type
Front End
Package Type
16-UFQFN Exposed Pad
Pins
16 #
View Details
2
suppliers