FLASH - NAND Memory IC 256Gb (32G x 8) eMMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 256GBIT EMMC 153VFBGA
IC FLASH 256GBIT EMMC 153VFBGA
IC FLASH 32GBIT MMC 153TFBGA
FLASH - NAND Memory IC 256Gbit eMMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 32GBIT MMC 153TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC32GAZAQHD-ITTR-ND | MTFC32GAZAQHD-IT TR | MTFC32GAZAQHD-IT TR | MTFC32GAZAQHD-IT TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 153-VFBGA | BGA | BGA; 153-VFBGA |