Product overview: MTFC32GAKAEEF-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-MTFC32GAKAEEF-A
Manufacturer: Micron Technology Inc.
Win Source Part Number: 832157-MTFC32GAKAEEF
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
FLASH MEMORY, 256GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:169Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-MTFC32GAKAEEF-AIT | 832157-MTFC32GAKAEEF-AIT | 80AH7121 |
| Product Name | Memory IC and Storage Component | Memory - MTFC32GAKAEEF-AIT | Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash |