Rochester Electronics Memory - Flash - CAT28F020T-12 CAT28F020T-12

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865802-CAT28F020T-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865802-CAT28F020T-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - CAT28F020T-12 - 865802-CAT28F020T-12 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - CAT28F020T-12
865802-CAT28F020T-12
Memory - Flash - CAT28F020T-12 865802-CAT28F020T-12
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865802-CAT28F020T-12 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP Package: Bulk Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865802-CAT28F020T-12
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH Memory IC 2Mb (256K x 8) Parallel 32-TSOP
Package: Bulk
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865802-CAT28F020T-12 CAT28F020T-12
Product Name Memory - Flash - CAT28F020T-12 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details