IC FLASH 128GBIT MMC 169VFBGA Product overview: MTFC16GJVEC-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GJVEC-4M IT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-VFBGA
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886427-MTFC16GJVEC-4
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-VFBGA
Package: Tray
Package: 169-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MTFC16G
Categories: Integrated Circuits (ICs)
Case / Package: 169-VFBGA
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8523.51.0000
Other Part Number: -MTFC16GJVEC-4M IT, MTFC16GJVEC-4MIT, 163522, MTFC16GJVEC-4M IT-ND, -MTFC16GJVEC-4M IT-ND, -MTFC16GJVEC-4MIT
IC FLASH 128GBIT MMC 169VFBGA
IC FLASH 128GBIT MMC 169VFBGA
IC FLASH 128GBIT MMC 169VFBGA
FLASH - NAND Memory IC 128Gbit MMC 169-VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC16GJVEC-4M IT | MTFC16GJVEC-4MIT-ND | 886427-MTFC16GJVEC-4M IT | MTFC16GJVEC-4M IT | MTFC16GJVEC-4M IT | MTFC16GJVEC-4M IT | MTFC16GJVEC-4M IT |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - MTFC16GJVEC-4M IT | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |