Manufacturer: Micron Technology Inc.
Win Source Part Number: 790244-MTFC16GJUEF-A
Series: eMMC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 169-TFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 169-TFBGA (14x18)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FLASH 128GBIT MMC 169TFBGA Product overview: MTFC16GJUEF-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GJUEF-AIT TR can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 128Gb (16G x 8) MMC 169-TFBGA (14x18)
IC FLASH 128GBIT MMC 169TFBGA
IC FLASH 128GBIT MMC 169TFBGA
FLASH - NAND Memory IC 128Gbit MMC 169-TFBGA (14x18)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790244-MTFC16GJUEF-AIT TR | 774-MTFC16GJUEF-AIT TR | MTFC16GJUEF-AITTR-ND | MTFC16GJUEF-AIT TR | MTFC16GJUEF-AIT TR | MTFC16GJUEF-AIT TR |
| Product Name | Memory - Flash - MTFC16GJUEF-AIT TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |