Win Source Part Number: 956022-MTFC16GAPALNA
Series: *
Categories: Memory
EMMC 16G MMC5.1 J56X AT Product overview: MTFC16GAPALNA-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAPALNA-AI
EMMC 128G MMC5.1 J56X AT
FLASH MEMORY, 128GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
EMMC 16G MMC5.1 J56X AT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 956022-MTFC16GAPALNA-AIT | 774-MTFC16GAPALNA-AIT | MTFC16GAPALNA-AIT | MTFC16GAPALNA-AIT | 80AH7107 | MTFC16GAPALNA-AIT | MTFC16GAPALNA-AIT |
| Product Name | Memory - EMMC - MTFC16GAPALNA-AIT | Memory IC and Storage Component | Memory | Memory | Flash Memory, 128Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Operating Temperature | -40 C (-40 F) | ||||||
| Density | 128000000 kbits | 128000000 kbits | |||||
| Number of Words | 128000000 to 16000000 k | ||||||
| Package Type | Box | TBGA | |||||
| Pins | 100 | 100 |