Micron Technology, Inc. Memory - EMMC - MTFC16GAPALGT-AAT MTFC16GAPALGT-AAT

Description
Win Source Part Number: 956420-MTFC16GAPALGT -AAT Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 956420-MTFC16GAPALGT -AAT Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EMMC - MTFC16GAPALGT-AAT - 956420-MTFC16GAPALGT-AAT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC16GAPALGT-AAT
956420-MTFC16GAPALGT-AAT
Memory - EMMC - MTFC16GAPALGT-AAT 956420-MTFC16GAPALGT-AAT
Win Source Part Number: 956420-MTFC16GAPALGT -AAT Series: * Categories: Memory

Win Source Part Number: 956420-MTFC16GAPALGT-AAT
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MTFC16GAPALGT-AAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC16GAPALGT-AAT
Memory IC and Storage Component 774-MTFC16GAPALGT-AAT
IC FLASH 128GBIT MMC Product overview: MTFC16GAPALGT-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAPALGT-AA T can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT MMC Product overview: MTFC16GAPALGT-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC16GAPALGT-AAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC16GAPALGT-AAT
Integrated Circuits (ICs) - Memory - Memory MTFC16GAPALGT-AAT
IC FLASH 128GBIT MMC

IC FLASH 128GBIT MMC

Supplier's Site
Flash Memory, Aec-Q100, 128Gbit, 105Deg C; Flash Memory Type Micron - 80AH7102 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 128Gbit, 105Deg C; Flash Memory Type Micron
80AH7102
Flash Memory, Aec-Q100, 128Gbit, 105Deg C; Flash Memory Type Micron 80AH7102
FLASH MEMORY, AEC-Q100, 128GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 128GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:128Gbit; Flash Memory Configuration:16G x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - MTFC16GAPALGT-AAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit MMC

FLASH - NAND Memory IC 128Gbit MMC

Buy Now
IC FLASH 128GBIT MMC

IC FLASH 128GBIT MMC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 956420-MTFC16GAPALGT-AAT 774-MTFC16GAPALGT-AAT MTFC16GAPALGT-AAT 80AH7102 MTFC16GAPALGT-AAT MTFC16GAPALGT-AAT
Product Name Memory - EMMC - MTFC16GAPALGT-AAT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Flash Memory, Aec-Q100, 128Gbit, 105Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000000 kbits 128000000 kbits 128000000 kbits 128000000 kbits 128000000 kbits
Number of Words 64000000 to 8000000 k
Package Type BGA; Bulk WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details