IC FLASH 1TBIT EMMC 153VFBGA Product overview: MTFC128GAZAQJP-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAZAQJP-I
FLASH - NAND Memory IC 1Tb (128G x 8) eMMC 200MHz 153-VFBGA (11.5x13)
IC FLASH 128GB EMMC 153VFPGA
FLASH MEMORY, 128GB, -40 TO 95DEG C; Flash Memory Type:eMMC NAND; Memory Size:128GB; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz; Access Time:- RoHS Compliant: Yes
FLASH - NAND Memory IC 1Tbit eMMC 200 MHz 153-VFBGA (11.5x13)
IC FLASH 128GB EMMC 153VFPGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC128GAZAQJP-IT | 557-MTFC128GAZAQJP-IT-ND | MTFC128GAZAQJP-IT | 13AJ3110 | MTFC128GAZAQJP-IT | MTFC128GAZAQJP-IT | MTFC128GAZAQJP-IT |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Flash Memory, 128Gb, -40 To 95Deg C; Flash Memory Type Micron | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000000 kbits | 1024000000 kbits | 1000000000 kbits | 1000000000 kbits | 1000000000 kbits | ||
| Number of Words | 1000000000 to 128000000 k | ||||||
| Package Type | BGA; Tray | 153-VFBGA | BGA | VFBGA | BGA; 153-VFBGA | 153-VFBGA |