Win Source Part Number: 1232490-MTFC128GAPAL
Category: Integrated Circuits (ICs)>Memory
Package: Box
Standard Package: 980
ECCN: 3A991B1A
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MTFC128
Product Status: Last Time Buy
EMMC 1024G MMC5.1 J59X AAT Product overview: MTFC128GAPALNA-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAPALNA-A
EMMC 1024G MMC5.1 J59X AAT
EMMC 1024G MMC5.1 J59X AAT
FLASH MEMORY, 1TBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1232490-MTFC128GAPALNA-AAT | 774-MTFC128GAPALNA-AAT | MTFC128GAPALNA-AAT | MTFC128GAPALNA-AAT | 80AH7071 | MTFC128GAPALNA-AAT |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 1Tbit, -40 To 105Deg C; Flash Memory Type Micron | Memory |
| Package Type | Box | TBGA |