Micron Technology, Inc. Memory IC and Storage Component MTFC128GAOAMEA-WT ES

Description
IC FLASH 1TBIT MMC Product overview: MTFC128GAOAMEA-WT ES from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAOAMEA-W T ES can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1TBIT MMC Product overview: MTFC128GAOAMEA-WT ES from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAOAMEA-W T ES can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC128GAOAMEA-WT ES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC128GAOAMEA-WT ES
Memory IC and Storage Component 774-MTFC128GAOAMEA-WT ES
IC FLASH 1TBIT MMC Product overview: MTFC128GAOAMEA-WT ES from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAOAMEA-W T ES can be used for catalog matching and distributor lookup.

IC FLASH 1TBIT MMC Product overview: MTFC128GAOAMEA-WT ES from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC128GAOAMEA-WT ES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1218865-MTFC128GAOAMEA-WT ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1218865-MTFC128GAOAMEA-WT ES
Integrated Circuits (ICs) - Memory 1218865-MTFC128GAOAMEA-WT ES
Win Source Part Number: 1218865-MTFC128GAOAM EA-WT ES Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Tray Standard Package: 1,520 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Tb (128G x 8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MTFC128GAOAMEA-WT ES-ND,MTFC128GAOAMEA -WTES Base Product Number: MTFC128

Win Source Part Number: 1218865-MTFC128GAOAMEA-WT ES
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Tray
Standard Package: 1,520
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Tb (128G x 8)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MTFC128GAOAMEA-WT ES-ND,MTFC128GAOAMEA-WTES
Base Product Number: MTFC128

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC128GAOAMEA-WT ES
Integrated Circuits (ICs) - Memory - Memory MTFC128GAOAMEA-WT ES
IC FLASH 1TBIT MMC

IC FLASH 1TBIT MMC

Supplier's Site
Memory - MTFC128GAOAMEA-WT ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Tbit MMC

FLASH - NAND Memory IC 1Tbit MMC

Buy Now
IC FLASH 1TB MMC

IC FLASH 1TB MMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC128GAOAMEA-WT ES 1218865-MTFC128GAOAMEA-WT ES MTFC128GAOAMEA-WT ES MTFC128GAOAMEA-WT ES MTFC128GAOAMEA-WT ES
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details