The Micron embedded USB mass storage drive MTEDCAE004SAJ-1N2 is a 4GB storage solution using SLC NAND Flash, designed for embedded computing, server, and networking applications. It features a USB 2.0 interface compliant with USB Mass Storage Class Specification Revision 1.0, operates at 5V ±5%, and uses a standard form factor of 36.9mm x 26.6mm x 9.6mm. The drive supports sequential read speeds of 30 MB/s and write speeds of 22 MB/s, includes 15-bit error correction code, static and dynamic wear-leveling, and is rated for commercial operating temperatures from 0°C to +70°C. It contains two TSOP-packaged NAND Flash components and a USB controller on a PCB with a 10-pin connector. The unit weighs 4.5 grams and has a designed operational life of at least five years under typical workloads.
MODULE FLASH NAND SLC 4GB Product overview: MTEDCAE004SAJ-1N2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTEDCAE004SAJ-1N
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MTEDCAE004SAJ-1N2 |
| Product Name | 4GB Memory IC and Storage Component |
| Memory Category | Flash; FLASH - NAND (SLC) |