Micron Technology, Inc. 16GB Memory IC and Storage Component MTA8ATF2G64AZ-3G2F1

Description
MODULE DDR4 SDRAM 16GB 288UDIMM Product overview: MTA8ATF2G64AZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64AZ-3G 2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE DDR4 SDRAM 16GB 288UDIMM Product overview: MTA8ATF2G64AZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64AZ-3G 2F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16GB Memory IC and Storage Component - 505-MTA8ATF2G64AZ-3G2F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16GB Memory IC and Storage Component
505-MTA8ATF2G64AZ-3G2F1
16GB Memory IC and Storage Component 505-MTA8ATF2G64AZ-3G2F1
MODULE DDR4 SDRAM 16GB 288UDIMM Product overview: MTA8ATF2G64AZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64AZ-3G 2F1 can be used for catalog matching and distributor lookup.

MODULE DDR4 SDRAM 16GB 288UDIMM Product overview: MTA8ATF2G64AZ-3G2F1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA8ATF2G64AZ-3G2F1 can be used for catalog matching and distributor lookup.

Supplier's Site
Ddr4 16Gb Udimm Rohs Compliant Micron - 67AJ1352 - Newark, An Avnet Company
Chicago, IL, United States
Ddr4 16Gb Udimm Rohs Compliant Micron
67AJ1352
Ddr4 16Gb Udimm Rohs Compliant Micron 67AJ1352
DDR4 16GB UDIMM ROHS COMPLIANT: YES

DDR4 16GB UDIMM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 505-MTA8ATF2G64AZ-3G2F1 67AJ1352
Product Name 16GB Memory IC and Storage Component Ddr4 16Gb Udimm Rohs Compliant Micron
Memory Category DDR4 SDRAM; DRAM Chip
Operating Temperature 0 C (32 F)
Density 128000000 kbits
Address Bus Width 64 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers