Micron Technology, Inc. Memory - Modules - MTA36ASF4G72PZ-2G9E2 MTA36ASF4G72PZ-2G9E2

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886401-MTA36ASF4G72P Z-2G9E2 Features: Memory Module DDR4 SDRAM 32GB 2933MT/s 288-RDIMM Speed: 2933MT/s Package: 288-RDIMM Package: Bucket Family Name: MTA36 Categories: Memory Cards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 100 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886401-MTA36ASF4G72P Z-2G9E2 Features: Memory Module DDR4 SDRAM 32GB 2933MT/s 288-RDIMM Speed: 2933MT/s Package: 288-RDIMM Package: Bucket Family Name: MTA36 Categories: Memory Cards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 100 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - MTA36ASF4G72PZ-2G9E2 - 886401-MTA36ASF4G72PZ-2G9E2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MTA36ASF4G72PZ-2G9E2
886401-MTA36ASF4G72PZ-2G9E2
Memory - Modules - MTA36ASF4G72PZ-2G9E2 886401-MTA36ASF4G72PZ-2G9E2
Manufacturer: Micron Technology Inc. Win Source Part Number: 886401-MTA36ASF4G72P Z-2G9E2 Features: Memory Module DDR4 SDRAM 32GB 2933MT/s 288-RDIMM Speed: 2933MT/s Package: 288-RDIMM Package: Bucket Family Name: MTA36 Categories: Memory Cards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 100 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886401-MTA36ASF4G72PZ-2G9E2
Features: Memory Module DDR4 SDRAM 32GB 2933MT/s 288-RDIMM
Speed: 2933MT/s
Package: 288-RDIMM
Package: Bucket
Family Name: MTA36
Categories: Memory Cards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now Datasheet
32GB Memory IC and Storage Component - 505-MTA36ASF4G72PZ-2G9E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32GB Memory IC and Storage Component
505-MTA36ASF4G72PZ-2G9E2
32GB Memory IC and Storage Component 505-MTA36ASF4G72PZ-2G9E2
MODULE DDR4 SDRAM 32GB 288RDIMM Product overview: MTA36ASF4G72PZ-2G9E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA36ASF4G72PZ-2 G9E2 can be used for catalog matching and distributor lookup.

MODULE DDR4 SDRAM 32GB 288RDIMM Product overview: MTA36ASF4G72PZ-2G9E2 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA36ASF4G72PZ-2G9E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 886401-MTA36ASF4G72PZ-2G9E2 505-MTA36ASF4G72PZ-2G9E2
Product Name Memory - Modules - MTA36ASF4G72PZ-2G9E2 32GB Memory IC and Storage Component
Memory Category DRAM Chip EEPROM; DDR4 SDRAM; DRAM Chip
Operating Temperature 0 C (32 F)
Density 8000000 kbits
Address Bus Width 72 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 904 554 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers