Micron Technology, Inc. 16GB Memory IC and Storage Component MTA18ASF2G72PDZ-2G6D1

Description
MODULE DDR4 SDRAM 16GB 288RDIMM Product overview: MTA18ASF2G72PDZ-2G6D 1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF2G72PDZ- 2G6D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE DDR4 SDRAM 16GB 288RDIMM Product overview: MTA18ASF2G72PDZ-2G6D 1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF2G72PDZ- 2G6D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16GB Memory IC and Storage Component - 505-MTA18ASF2G72PDZ-2G6D1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16GB Memory IC and Storage Component
505-MTA18ASF2G72PDZ-2G6D1
16GB Memory IC and Storage Component 505-MTA18ASF2G72PDZ-2G6D1
MODULE DDR4 SDRAM 16GB 288RDIMM Product overview: MTA18ASF2G72PDZ-2G6D 1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF2G72PDZ- 2G6D1 can be used for catalog matching and distributor lookup.

MODULE DDR4 SDRAM 16GB 288RDIMM Product overview: MTA18ASF2G72PDZ-2G6D1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTA18ASF2G72PDZ-2G6D1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Modules - MTA18ASF2G72PDZ-2G6D1 - 886397-MTA18ASF2G72PDZ-2G6D1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MTA18ASF2G72PDZ-2G6D1
886397-MTA18ASF2G72PDZ-2G6D1
Memory - Modules - MTA18ASF2G72PDZ-2G6D1 886397-MTA18ASF2G72PDZ-2G6D1
Manufacturer: Micron Technology Inc. Win Source Part Number: 886397-MTA18ASF2G72P DZ-2G6D1 Features: Memory Module DDR4 SDRAM 16GB 2666MT/s 288-RDIMM Speed: 2666MT/s Package: 288-RDIMM Package: Bulk Family Name: MTA18 Categories: Memory Cards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1140

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886397-MTA18ASF2G72PDZ-2G6D1
Features: Memory Module DDR4 SDRAM 16GB 2666MT/s 288-RDIMM
Speed: 2666MT/s
Package: 288-RDIMM
Package: Bulk
Family Name: MTA18
Categories: Memory Cards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1140

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 505-MTA18ASF2G72PDZ-2G6D1 886397-MTA18ASF2G72PDZ-2G6D1
Product Name 16GB Memory IC and Storage Component Memory - Modules - MTA18ASF2G72PDZ-2G6D1
Memory Category EEPROM; DDR4 SDRAM; DRAM Chip DRAM Chip
Operating Temperature 0 C (32 F)
Density 8000000 kbits
Address Bus Width 72 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CAT24C08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details