Micron Technology, Inc. Embedded Processors and Controllers - MT9V032L12STCD ES MT9V032L12STCD ES

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019012-MT9V032L12ST CD ES Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019012-MT9V032L12ST CD ES Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - MT9V032L12STCD ES - 1019012-MT9V032L12STCD ES - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - MT9V032L12STCD ES
1019012-MT9V032L12STCD ES
Embedded Processors and Controllers - MT9V032L12STCD ES 1019012-MT9V032L12STCD ES
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019012-MT9V032L12ST CD ES Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Lead Free: Lead Free

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019012-MT9V032L12STCD ES
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1019012-MT9V032L12STCD ES
Product Name Embedded Processors and Controllers - MT9V032L12STCD ES
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS54220LBBXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details