Micron Technology, Inc. Embedded Processors and Controllers - MT9M131L12STCD ES MT9M131L12STCD ES

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209289-MT9M131L12ST CD ES Operating Supply Voltage: 3.1 V Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209289-MT9M131L12ST CD ES Operating Supply Voltage: 3.1 V Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - MT9M131L12STCD ES - 1209289-MT9M131L12STCD ES - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - MT9M131L12STCD ES
1209289-MT9M131L12STCD ES
Embedded Processors and Controllers - MT9M131L12STCD ES 1209289-MT9M131L12STCD ES
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209289-MT9M131L12ST CD ES Operating Supply Voltage: 3.1 V Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -30 °C Max Operating Temperature: 70 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209289-MT9M131L12STCD ES
Operating Supply Voltage: 3.1 V
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1209289-MT9M131L12STCD ES
Product Name Embedded Processors and Controllers - MT9M131L12STCD ES
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260803-SI32260-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers