Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CMOS IMAGE SENSORS
MICRON TECHNOLOGY, INC.
MT9M019D00STC --
Micron Technology, Inc.
MT9M019D00STC
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Micron Technology, Inc.
Boise, ID, USA
MT9M019D00STC
MT9M019D00STC
Supplier's Site
Technical Specifications
Micron Technology, Inc.
Product Category
CMOS Image Sensors
Product Number
MT9M019D00STC
Image Sensor Type
Color
Optical Format
1/5"
Horizontal Pixels
1288
Vertical Pixels
1032
Supply Voltage
1.8V-2.8V
Unlock Full Specs
to access all available technical data
Similar Products
Teledyne DALSA
High Resolution Image Sensor
Specs
Image Sensor Type
Color
Array Type
Linear Array
Horizontal Pixels
16000
View Details
RS Components, Ltd.
7141505
Specs
Horizontal Pixels
656
Supply Voltage
3.465 V
Frame Rate
60 fps
View Details
Aratas America LLC
B5T-007001 Human Vision Components (HVC-P2)
B5T-007001-010-H
View Details
Hamamatsu Photonics Europe
Line sensors, For industry
S14417-06
Specs
Horizontal Pixels
384
Pixel Size
127 µm (5 mils)
View Details