Micron Technology, Inc. 512MB Memory IC and Storage Component MT9HTF6472Y-40ED4

Description
MODULE DDR2 SDRAM 512MB 240RDIMM Product overview: MT9HTF6472Y-40ED4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF6472Y-40ED 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MODULE DDR2 SDRAM 512MB 240RDIMM Product overview: MT9HTF6472Y-40ED4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF6472Y-40ED 4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MT9HTF6472Y-40ED4 is a 512MB DDR2 SDRAM registered dual in-line memory module with ECC support, designed for data storage and memory expansion in computing systems. It has a 240-pin DIMM package with a height of 30.15 mm (1.185 in) and uses 1.8V operating power. The module operates at a data rate of 400 MT/s with CAS latency of 3, supporting PC2-3200 bandwidth. It features on-die termination, serial presence detect, and a single-rank configuration. The part is rated for commercial temperature operation from 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

MT9HTF6472Y-40ED4 is a 512MB DDR2 SDRAM registered dual in-line memory module with ECC support, designed for data storage and memory expansion in computing systems. It has a 240-pin DIMM package with a height of 30.15 mm (1.185 in) and uses 1.8V operating power. The module operates at a data rate of 400 MT/s with CAS latency of 3, supporting PC2-3200 bandwidth. It features on-die termination, serial presence detect, and a single-rank configuration. The part is rated for commercial temperature operation from 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
512MB Memory IC and Storage Component - 505-MT9HTF6472Y-40ED4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512MB Memory IC and Storage Component
505-MT9HTF6472Y-40ED4
512MB Memory IC and Storage Component 505-MT9HTF6472Y-40ED4
MODULE DDR2 SDRAM 512MB 240RDIMM Product overview: MT9HTF6472Y-40ED4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF6472Y-40ED 4 can be used for catalog matching and distributor lookup.

MODULE DDR2 SDRAM 512MB 240RDIMM Product overview: MT9HTF6472Y-40ED4 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512MB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF6472Y-40ED4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 505-MT9HTF6472Y-40ED4
Product Name 512MB Memory IC and Storage Component
Memory Category DDR2 SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 110756 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers