Micron Technology, Inc. Memory - Modules - MT9HTF12872AZ-667H1 MT9HTF12872AZ-667H1

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886388-MT9HTF12872AZ -667H1 Features: Memory Module DDR2 SDRAM 1GB 667MT/s 240-UDIMM Speed: 667MT/s Package: 240-UDIMM Package: Box Part Status: Obsolete Categories: Memory Cards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Other Part Number: 557-1468, MT9HTF12872AZ-667H1- ND, MT9HTF12872AZ667H1
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886388-MT9HTF12872AZ -667H1 Features: Memory Module DDR2 SDRAM 1GB 667MT/s 240-UDIMM Speed: 667MT/s Package: 240-UDIMM Package: Box Part Status: Obsolete Categories: Memory Cards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Other Part Number: 557-1468, MT9HTF12872AZ-667H1- ND, MT9HTF12872AZ667H1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Modules - MT9HTF12872AZ-667H1 - 886388-MT9HTF12872AZ-667H1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Modules - MT9HTF12872AZ-667H1
886388-MT9HTF12872AZ-667H1
Memory - Modules - MT9HTF12872AZ-667H1 886388-MT9HTF12872AZ-667H1
Manufacturer: Micron Technology Inc. Win Source Part Number: 886388-MT9HTF12872AZ -667H1 Features: Memory Module DDR2 SDRAM 1GB 667MT/s 240-UDIMM Speed: 667MT/s Package: 240-UDIMM Package: Box Part Status: Obsolete Categories: Memory Cards ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Other Part Number: 557-1468, MT9HTF12872AZ-667H1- ND, MT9HTF12872AZ667H1

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886388-MT9HTF12872AZ-667H1
Features: Memory Module DDR2 SDRAM 1GB 667MT/s 240-UDIMM
Speed: 667MT/s
Package: 240-UDIMM
Package: Box
Part Status: Obsolete
Categories: Memory Cards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Other Part Number: 557-1468, MT9HTF12872AZ-667H1-ND, MT9HTF12872AZ667H1

Buy Now Datasheet
1GB Memory IC and Storage Component - 505-MT9HTF12872AZ-667H1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GB Memory IC and Storage Component
505-MT9HTF12872AZ-667H1
1GB Memory IC and Storage Component 505-MT9HTF12872AZ-667H1
MODULE DDR2 SDRAM 1GB 240UDIMM Product overview: MT9HTF12872AZ-667H1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF12872AZ-66 7H1 can be used for catalog matching and distributor lookup.

MODULE DDR2 SDRAM 1GB 240UDIMM Product overview: MT9HTF12872AZ-667H1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF12872AZ-667H1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 886388-MT9HTF12872AZ-667H1 505-MT9HTF12872AZ-667H1
Product Name Memory - Modules - MT9HTF12872AZ-667H1 1GB Memory IC and Storage Component
Memory Category DRAM Chip DDR2 SDRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers