Micron Technology, Inc. 2.75GHZ Memory IC and Storage Component MT62F1G64D8CH-036 WT:A

Description
IC FLASH 64GBIT 2.75GHZ Product overview: MT62F1G64D8CH-036 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-03 6 WT:A can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 64GBIT 2.75GHZ Product overview: MT62F1G64D8CH-036 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-03 6 WT:A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.75GHZ Memory IC and Storage Component - 774-MT62F1G64D8CH-036 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.75GHZ Memory IC and Storage Component
774-MT62F1G64D8CH-036 WT:A
2.75GHZ Memory IC and Storage Component 774-MT62F1G64D8CH-036 WT:A
IC FLASH 64GBIT 2.75GHZ Product overview: MT62F1G64D8CH-036 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-03 6 WT:A can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT 2.75GHZ Product overview: MT62F1G64D8CH-036 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-036 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT62F1G64D8CH-036 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT62F1G64D8CH-036 WT:A
Memory - DDR - MT62F1G64D8CH-036 WT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC FLASH 64GBIT 2.75GHZ

IC FLASH 64GBIT 2.75GHZ

Supplier's Site
Integrated Circuits (ICs) - Memory MT62F1G64D8CH-036 WT:A
IC FLASH 64GBIT 2.75GHZ

IC FLASH 64GBIT 2.75GHZ

Supplier's Site
SDRAM - Mobile LPDDR5 Memory IC 64Gbit 2.75 GHz

SDRAM - Mobile LPDDR5 Memory IC 64Gbit 2.75 GHz

Buy Now
IC FLASH 64GBIT 2.75GHZ

IC FLASH 64GBIT 2.75GHZ

Supplier's Site
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron - 80AH8489 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron
80AH8489
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron 80AH8489
DRAM, 1G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR5; DRAM Density:64Gbit; DRAM Memory Configuration:1G x 64bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:-; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 1G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR5; DRAM Density:64Gbit; DRAM Memory Configuration:1G x 64bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:-; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT62F1G64D8CH-036 WT:A MT62F1G64D8CH-036 WT:A MT62F1G64D8CH-036 WT:A MT62F1G64D8CH-036 WT:A MT62F1G64D8CH-036 WT:A 80AH8489
Product Name 2.75GHZ Memory IC and Storage Component Memory - DDR - MT62F1G64D8CH-036 WT:A Memory Integrated Circuits (ICs) - Memory Memory Memory Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; SDRAM - Mobile LPDDR5 DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Bulk FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11DHB020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - RC28F640P30B85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details