Micron Technology, Inc. Memory - DDR - MT62F1G64D8CH-031 WT:A MT62F1G64D8CH-031 WT:A

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT62F1G64D8CH-031 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT62F1G64D8CH-031 WT:A
Memory - DDR - MT62F1G64D8CH-031 WT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
3.2GHZ Memory IC and Storage Component - 774-MT62F1G64D8CH-031 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.2GHZ Memory IC and Storage Component
774-MT62F1G64D8CH-031 WT:A
3.2GHZ Memory IC and Storage Component 774-MT62F1G64D8CH-031 WT:A
IC DRAM 64GBIT 3.2GHZ FBGA Product overview: MT62F1G64D8CH-031 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-03 1 WT:A can be used for catalog matching and distributor lookup.

IC DRAM 64GBIT 3.2GHZ FBGA Product overview: MT62F1G64D8CH-031 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-031 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR5 Memory IC 64Gbit 3.2 GHz

SDRAM - Mobile LPDDR5 Memory IC 64Gbit 3.2 GHz

Buy Now
Integrated Circuits (ICs) - Memory MT62F1G64D8CH-031 WT:A
IC FLASH 64GBIT FBGA

IC FLASH 64GBIT FBGA

Supplier's Site
IC FLASH 64GBIT FBGA

IC FLASH 64GBIT FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT62F1G64D8CH-031 WT:A MT62F1G64D8CH-031 WT:A MT62F1G64D8CH-031 WT:A MT62F1G64D8CH-031 WT:A
Product Name Memory - DDR - MT62F1G64D8CH-031 WT:A 3.2GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 16-3636-01-P - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers