Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT58L64L36PT-7.5

Description
Cache SRAM, 64KX36, 4ns PQFP100
Request a Quote
Description
Cache SRAM, 64KX36, 4ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT58L64L36PT-7.5 is a 2Mb synchronous burst SRAM from Quarktwin Technology Ltd., featuring a 64K x 36 configuration. It operates with a single +3.3V power supply and offers a separate output buffer supply option of +3.3V or +2.5V. The device supports fast access times of 4.0ns and cycle times of 7.5ns, making it suitable for high-speed applications. This SRAM includes features such as a snooze mode for reduced power consumption, individual byte write control, and global write capabilities. It also supports a single-cycle deselect function and has three chip enables for easy depth expansion and address pipelining. The device is packaged in a 100-pin TQFP format, which is compatible with various systems, including those utilizing Pentium and PowerPC architectures. The MT58L64L36PT-7.5 is designed for applications requiring high-speed data access and low power consumption, making it a viable option for engineers looking for reliable memory solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MT58L64L36PT-7.5 is a 2Mb synchronous burst SRAM from Quarktwin Technology Ltd., featuring a 64K x 36 configuration. It operates with a single +3.3V power supply and offers a separate output buffer supply option of +3.3V or +2.5V. The device supports fast access times of 4.0ns and cycle times of 7.5ns, making it suitable for high-speed applications. This SRAM includes features such as a snooze mode for reduced power consumption, individual byte write control, and global write capabilities. It also supports a single-cycle deselect function and has three chip enables for easy depth expansion and address pipelining. The device is packaged in a 100-pin TQFP format, which is compatible with various systems, including those utilizing Pentium and PowerPC architectures. The MT58L64L36PT-7.5 is designed for applications requiring high-speed data access and low power consumption, making it a viable option for engineers looking for reliable memory solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
 - MT58L64L36PT-7.5 - Rochester Electronics
Newburyport, MA, United States
Cache SRAM, 64KX36, 4ns PQFP100

Cache SRAM, 64KX36, 4ns PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MT58L64L36PT-7.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT58L64L36PT-7.5
Integrated Circuits (ICs) - Memory MT58L64L36PT-7.5
CACHE SRAM, 64KX36, 4NS PQFP100

CACHE SRAM, 64KX36, 4NS PQFP100

Supplier's Site
Memory - MT58L64L36PT-7.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Standard Memory IC 2Mbit Parallel 133 MHz 4 ns 100-TQFP (14x20.1)

SRAM - Standard Memory IC 2Mbit Parallel 133 MHz 4 ns 100-TQFP (14x20.1)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT58L64L36PT-7.5 MT58L64L36PT-7.5 MT58L64L36PT-7.5
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type QFP; QFP100 QFP; 100-LQFP
Access Time 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details