Micron Technology, Inc. Memory IC and Storage Component MT58L64L32PT-6

Description
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: MT58L64L32PT-6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32PT-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: MT58L64L32PT-6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32PT-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-MT58L64L32PT-6
Memory IC and Storage Component 774-MT58L64L32PT-6
IC SRAM 2MBIT PARALLEL 100TQFP Product overview: MT58L64L32PT-6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32PT-6 can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 100TQFP Product overview: MT58L64L32PT-6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32PT-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1218873-MT58L64L32PT-6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1218873-MT58L64L32PT-6
Integrated Circuits (ICs) - Memory 1218873-MT58L64L32PT-6
Win Source Part Number: 1218873-MT58L64L32PT -6 Category: Integrated Circuits (ICs)>Memory Series: SYNCBURST™ Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 2Mb (64K x 32) Access Time: 3.5 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20.1) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Micron Technology Inc. Other Names: 2156-MT58L64L32PT-6, CYPMCNMT58L64L32PT-6 RoHS Status: RoHS non-compliant

Win Source Part Number: 1218873-MT58L64L32PT-6
Category: Integrated Circuits (ICs)>Memory
Series: SYNCBURST™
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 2Mb (64K x 32)
Access Time: 3.5 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20.1)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Micron Technology Inc.
Other Names: 2156-MT58L64L32PT-6,CYPMCNMT58L64L32PT-6
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT58L64L32PT-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT58L64L32PT-6
Integrated Circuits (ICs) - Memory - Memory MT58L64L32PT-6
IC SRAM 2MBIT PARALLEL 100TQFP

IC SRAM 2MBIT PARALLEL 100TQFP

Supplier's Site
Memory - MT58L64L32PT-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 2Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x20.1)

SRAM Memory IC 2Mbit Parallel 166 MHz 3.5 ns 100-TQFP (14x20.1)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT58L64L32PT-6 1218873-MT58L64L32PT-6 MT58L64L32PT-6 MT58L64L32PT-6
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 3.5 ns 3.5 ns 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B256Q1A-SXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details