Micron Technology, Inc. Memory IC and Storage Component MT58L64L32PT-10TR

Description
SRAM Chip Sync Quad 3.3V 2M-bit 64K x 32 5ns 100-Pin TQFP T/R
Request a Quote Datasheet
Description
SRAM Chip Sync Quad 3.3V 2M-bit 64K x 32 5ns 100-Pin TQFP T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MT58L64L32PT-10TR - Rochester Electronics
Newburyport, MA, United States
SRAM Chip Sync Quad 3.3V 2M-bit 64K x 32 5ns 100-Pin TQFP T/R

SRAM Chip Sync Quad 3.3V 2M-bit 64K x 32 5ns 100-Pin TQFP T/R

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-MT58L64L32PT-10TR
Memory IC and Storage Component 774-MT58L64L32PT-10TR
IC SRAM 2MBIT PAR 100TQFP Product overview: MT58L64L32PT-10TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32PT-10T R can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PAR 100TQFP Product overview: MT58L64L32PT-10TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32PT-10TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1219749-MT58L64L32PT-10TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1219749-MT58L64L32PT-10TR
Integrated Circuits (ICs) - Memory 1219749-MT58L64L32PT-10TR
Win Source Part Number: 1219749-MT58L64L32PT -10TR Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 500 Alternative Parts (Cross-Reference): MT58L64L32PT-10 TR; MT58L64L32PT10TR; ECCN: 3A991B2A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Micron Technology Inc. Other Names: 2156-MT58L64L32PT-10 TR,CYPMCNMT58L64L32P T-10TR RoHS Status: Not applicable

Win Source Part Number: 1219749-MT58L64L32PT-10TR
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 500
Alternative Parts (Cross-Reference): MT58L64L32PT-10 TR; MT58L64L32PT10TR;
ECCN: 3A991B2A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Micron Technology Inc.
Other Names: 2156-MT58L64L32PT-10TR,CYPMCNMT58L64L32PT-10TR
RoHS Status: Not applicable

Buy Now Datasheet
Memory - MT58L64L32PT-10TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Standard Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x20.1)

SRAM - Standard Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x20.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT58L64L32PT-10TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT58L64L32PT-10TR
Integrated Circuits (ICs) - Memory - Memory MT58L64L32PT-10TR
IC SRAM 2MBIT PAR 100TQFP

IC SRAM 2MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT58L64L32PT-10TR 774-MT58L64L32PT-10TR 1219749-MT58L64L32PT-10TR MT58L64L32PT-10TR MT58L64L32PT-10TR
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100 QFP; Bulk QFP; 100-LQFP
Access Time 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details