Micron Technology, Inc. Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron MT53E768M32D4DE-046 WT ES:E

Description
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes
Description
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8449 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8449
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8449
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH8449
Product Name Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 584327-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers