Micron Technology, Inc. Memory MT53E512M64D4NW-046 IT:E TR

Description
SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 2.133GHz
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 2.133GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E512M64D4NW-046IT:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 2.133GHz

SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 2.133GHz

Buy Now Datasheet
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 432-VFBGA (15x15)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz 432-VFBGA (15x15)

Buy Now
IC MEMORY DRAM LPDDR4

IC MEMORY DRAM LPDDR4

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E512M64D4NW-046 IT:E TR
IC MEMORY DRAM LPDDR4

IC MEMORY DRAM LPDDR4

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E512M64D4NW-046IT:ETR-ND MT53E512M64D4NW-046 IT:E TR MT53E512M64D4NW-046 IT:E TR MT53E512M64D4NW-046 IT:E TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 432-VFBGA BGA; 432-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4043-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers