Micron Technology, Inc. Memory - DDR - MT53E512M32D2NP-046 MT53E512M32D2NP-046

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 847117-MT53E512M32D2 NP-046 Features: Memory IC 2.133 GHz Package: Box Part Status: Obsolete Family Name: MT53E512 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 847117-MT53E512M32D2 NP-046 Features: Memory IC 2.133 GHz Package: Box Part Status: Obsolete Family Name: MT53E512 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E512M32D2NP-046 - 847117-MT53E512M32D2NP-046 - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E512M32D2NP-046
847117-MT53E512M32D2NP-046
Memory - DDR - MT53E512M32D2NP-046 847117-MT53E512M32D2NP-046
Manufacturer: Micron Technology Inc. Win Source Part Number: 847117-MT53E512M32D2 NP-046 Features: Memory IC 2.133 GHz Package: Box Part Status: Obsolete Family Name: MT53E512 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 1 (Unlimited)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 847117-MT53E512M32D2NP-046
Features: Memory IC 2.133 GHz
Package: Box
Part Status: Obsolete
Family Name: MT53E512
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 1 (Unlimited)

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53E512M32D2NP-046 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E512M32D2NP-046
2.133GHZ Memory IC and Storage Component 774-MT53E512M32D2NP-046
IC DRAM 16GBIT 2.133GHZ 200WFBGA Product overview: MT53E512M32D2NP-046 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2NP- 046 can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 2.133GHZ 200WFBGA Product overview: MT53E512M32D2NP-046 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2NP-046 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT53E512M32D2NP-046-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz

Buy Now Datasheet
LPDDR4 16G 512MX32 FBGA WT DDP

LPDDR4 16G 512MX32 FBGA WT DDP

Supplier's Site Datasheet
Memory - MT53E512M32D2NP-046 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53E512M32D2NP-046 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53E512M32D2NP-046
Integrated Circuits (ICs) - Memory - Memory MT53E512M32D2NP-046
IC DRAM 16GBIT 2.133GHZ 200WFBGA

IC DRAM 16GBIT 2.133GHZ 200WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 847117-MT53E512M32D2NP-046 774-MT53E512M32D2NP-046 MT53E512M32D2NP-046-ND MT53E512M32D2NP-046 MT53E512M32D2NP-046 MT53E512M32D2NP-046
Product Name Memory - DDR - MT53E512M32D2NP-046 2.133GHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Box 200-WFBGA BGA; 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 520966230597 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers