Micron Technology, Inc. Memory MT53E512M32D2NP-046 WT:F

Description
SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E512M32D2NP-046WT:F-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz

Buy Now Datasheet
Memory - DDR - MT53E512M32D2NP-046 WT:F -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E512M32D2NP-046 WT:F
Memory - DDR - MT53E512M32D2NP-046 WT:F
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 2.133 GHz Package: Tray Family Name: MT53E512 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 136 Estimated Pruduction Lead Time: 35 Weeks

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) - 2.133 GHz
Package: Tray
Family Name: MT53E512
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 136
Estimated Pruduction Lead Time: 35 Weeks

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53E512M32D2NP-046 WT:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E512M32D2NP-046 WT:F
2.133GHZ Memory IC and Storage Component 774-MT53E512M32D2NP-046 WT:F
IC DRAM 16GBIT 2.133GHZ 200WFBGA Product overview: MT53E512M32D2NP-046 WT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2NP- 046 WT:F can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 2.133GHZ 200WFBGA Product overview: MT53E512M32D2NP-046 WT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2NP-046 WT:F can be used for catalog matching and distributor lookup.

Supplier's Site
LPDDR4 16G 512MX32 FBGA DDP

LPDDR4 16G 512MX32 FBGA DDP

Supplier's Site
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron - 80AH8426 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron
80AH8426
Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron 80AH8426
LPDDR416G512MX32FBGA DDP, TRAY ROHS COMPLIANT: YES

LPDDR416G512MX32FBGADDP, TRAY ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E512M32D2NP-046 WT:F
LPDDR4 16G 512MX32 FBGA DDP

LPDDR4 16G 512MX32 FBGA DDP

Supplier's Site
LPDDR4 16G 512MX32 FBGA DDP

LPDDR4 16G 512MX32 FBGA DDP

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E512M32D2NP-046WT:F-ND 774-MT53E512M32D2NP-046 WT:F MT53E512M32D2NP-046 WT:F 80AH8426 MT53E512M32D2NP-046 WT:F MT53E512M32D2NP-046 WT:F MT53E512M32D2NP-046 WT:F
Product Name Memory Memory - DDR - MT53E512M32D2NP-046 WT:F 2.133GHZ Memory IC and Storage Component Memory Lpddr416G512Mx32Fbgaddp, Tray Rohs Compliant Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4 Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 200-WFBGA BGA; Tray 200-WFBGA BGA BGA; 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 579287-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details