Micron Technology, Inc. Memory MT53E512M32D2FW-046 WT:D

Description
IC DRAM 16GBIT 200TFBGA
Request a Quote Datasheet
Description
IC DRAM 16GBIT 200TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E512M32D2FW-046WT:D-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT 200TFBGA

IC DRAM 16GBIT 200TFBGA

Buy Now Datasheet
Memory - DDR - MT53E512M32D2FW-046 WT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E512M32D2FW-046 WT:D
Memory - DDR - MT53E512M32D2FW-046 WT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT53E512M32D2FW-046 WT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53E512M32D2FW-046 WT:D
Memory IC and Storage Component 774-MT53E512M32D2FW-046 WT:D
LPDDR4 16G 512MX32 FBGA Product overview: MT53E512M32D2FW-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2FW- 046 WT:D can be used for catalog matching and distributor lookup.

LPDDR4 16G 512MX32 FBGA Product overview: MT53E512M32D2FW-046 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2FW-046 WT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8420 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8420
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8420
DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site
Dram, 512M X 32Bit, -25To85Deg C Rohs Compliant Micron - 27AJ4834 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -25To85Deg C Rohs Compliant Micron
27AJ4834
Dram, 512M X 32Bit, -25To85Deg C Rohs Compliant Micron 27AJ4834
DRAM, 512M X 32BIT, -25TO85DEG C ROHS COMPLIANT: YES

DRAM, 512M X 32BIT, -25TO85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E512M32D2FW-046WT:D-ND 774-MT53E512M32D2FW-046 WT:D 80AH8420 27AJ4834
Product Name Memory Memory - DDR - MT53E512M32D2FW-046 WT:D Memory IC and Storage Component Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron Dram, 512M X 32Bit, -25To85Deg C Rohs Compliant Micron
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip
Package Type 200-TFBGA BGA; Box TFBGA
Address Bus Width 32 bits
Pins 200 200
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details