Micron Technology, Inc. Memory MT53E512M32D1ZW-046BAIT:B

Description
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Request a Quote Datasheet
Description
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E512M32D1ZW-046BAIT:B-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT 2.133GHZ 200WFBGA

IC DRAM 16GBIT 2.133GHZ 200WFBGA

Buy Now Datasheet
SDRAM - Mobile LPDDR4X Memory IC 16Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)

SDRAM - Mobile LPDDR4X Memory IC 16Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53E512M32D1ZW-046BAIT:B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT53E512M32D1ZW-046BAIT:B
Integrated Circuits (ICs) - Memory - Memory MT53E512M32D1ZW-046BAIT:B
IC DRAM 16GBIT 2.133GHZ 200WFBGA

IC DRAM 16GBIT 2.133GHZ 200WFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E512M32D1ZW-046BAIT:B-ND MT53E512M32D1ZW-046BAIT:B MT53E512M32D1ZW-046BAIT:B
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 200-TFBGA BGA; 200-TFBGA 2.133 GHz
Supply Voltage 1.06V ~ 1.17V 1.06V ~ 1.17V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 3138321 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details