Micron Technology, Inc. Memory MT53E384M32D2FW-046 AIT:E

Description
IC DRAM 12GBIT PAR 200TFBGA
Request a Quote Datasheet
Description
IC DRAM 12GBIT PAR 200TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E384M32D2FW-046AIT:E-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 12GBIT PAR 200TFBGA

IC DRAM 12GBIT PAR 200TFBGA

Buy Now Datasheet
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8392
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8392
DRAM, 384M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 557-MT53E384M32D2FW-046AIT:E-ND 80AH8392
Product Name Memory Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type 200-TFBGA TFBGA
Supply Voltage 1.06V ~ 1.17V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-HYB25D256160BC-7 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details