Micron Technology, Inc. Memory - SDRAM - MT53E384M32D2DS-053 AIT:E MT53E384M32D2DS-053 AIT:E

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: 200-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E384 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: 200-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E384 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53E384M32D2DS-053 AIT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E384M32D2DS-053 AIT:E
Memory - SDRAM - MT53E384M32D2DS-053 AIT:E
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: 200-WFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E384 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) - 1.866 GHz 200-WFBGA (10x14.5)
Package: 200-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53E384
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E384M32D2DS-053 AIT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E384M32D2DS-053 AIT:E
1.866GHZ Memory IC and Storage Component 774-MT53E384M32D2DS-053 AIT:E
IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 053 AIT:E can be used for catalog matching and distributor lookup.

IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS-053 AIT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT53E384M32D2DS-053AIT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8388 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8388
Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8388
DRAM, 384M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E384M32D2DS-053 AIT:E
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E384M32D2DS-053 AIT:E MT53E384M32D2DS-053AIT:E-ND MT53E384M32D2DS-053 AIT:E 80AH8388 MT53E384M32D2DS-053 AIT:E MT53E384M32D2DS-053 AIT:E MT53E384M32D2DS-053 AIT:E
Product Name Memory - SDRAM - MT53E384M32D2DS-053 AIT:E 1.866GHZ Memory IC and Storage Component Memory Memory Dram, 384M X 32Bit, -40 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 200-WFBGA (10x14.5) BGA; Tray 200-WFBGA BGA; 200-WFBGA WFBGA BGA 200-WFBGA
Access Time 3.5 ns
Density 12000000 kbits 12000000 kbits 12000000 kbits 12000000 kbits 12000000 kbits 12000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 457780-2260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers