Micron Technology, Inc. Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron MT53E2G64D8TN-046 WT:C

Description
DRAM, 2G X 64BIT, -25 TO 85DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:128Gbit; DRAM Memory Configuration:2G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:LFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:468psRoHS Compliant: Yes
Datasheet
Description
DRAM, 2G X 64BIT, -25 TO 85DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:128Gbit; DRAM Memory Configuration:2G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:LFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:468psRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron - 25AK7974 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron
25AK7974
Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron 25AK7974
DRAM, 2G X 64BIT, -25 TO 85DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:128Gbit; DRAM Memory Configuration:2G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:LFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:468psRoHS Compliant: Yes

DRAM, 2G X 64BIT, -25 TO 85DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:128Gbit; DRAM Memory Configuration:2G x 64bit; Clock Frequency:2.133GHz; Memory Case Style:LFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V; Access Time:468psRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 25AK7974
Product Name Dram, 2G X 64Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - 323017-32WS 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers