Micron Technology, Inc. Memory - DDR - MT53E256M32D2DS-046 WT:B MT53E256M32D2DS-046 WT:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E256M32D2DS-046 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E256M32D2DS-046 WT:B
Memory - DDR - MT53E256M32D2DS-046 WT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT53E256M32D2DS-046WT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
2.133GHZ Memory IC and Storage Component - 774-MT53E256M32D2DS-046 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E256M32D2DS-046 WT:B
2.133GHZ Memory IC and Storage Component 774-MT53E256M32D2DS-046 WT:B
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 046 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS-046 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron - 80AH8364 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron
80AH8364
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron 80AH8364
DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E256M32D2DS-046 WT:B
LPDDR4 8G 256MX32 FBGA DDP

LPDDR4 8G 256MX32 FBGA DDP

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
LPDDR4 8G 256MX32 FBGA DDP

LPDDR4 8G 256MX32 FBGA DDP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E256M32D2DS-046WT:B-ND 774-MT53E256M32D2DS-046 WT:B 80AH8364 MT53E256M32D2DS-046 WT:B MT53E256M32D2DS-046 WT:B MT53E256M32D2DS-046 WT:B
Product Name Memory - DDR - MT53E256M32D2DS-046 WT:B Memory 2.133GHZ Memory IC and Storage Component Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 200-WFBGA BGA; Tray WFBGA BGA BGA; 200-WFBGA
Supply Voltage 1.1V 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 51-30259Z02-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details