Micron Technology, Inc. Memory MT53E256M32D2DS-046 IT:B

Description
SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) 2.133GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) 2.133GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53E256M32D2DS-046IT:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) 2.133GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) 2.133GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
2.133GHZ Memory IC and Storage Component - 774-MT53E256M32D2DS-046 IT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E256M32D2DS-046 IT:B
2.133GHZ Memory IC and Storage Component 774-MT53E256M32D2DS-046 IT:B
IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS- 046 IT:B can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 2.133GHZ 200WFBGA Product overview: MT53E256M32D2DS-046 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E256M32D2DS-046 IT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - MT53E256M32D2DS-046 IT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E256M32D2DS-046 IT:B
Memory - DDR - MT53E256M32D2DS-046 IT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8363 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8363
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8363
DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps RoHS Compliant: Yes

DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:468ps RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E256M32D2DS-046 IT:B
IC DRAM 8GBIT 2.133GHZ 200WFBGA

IC DRAM 8GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E256M32D2DS-046IT:B-ND 774-MT53E256M32D2DS-046 IT:B MT53E256M32D2DS-046 IT:B MT53E256M32D2DS-046 IT:B 80AH8363 MT53E256M32D2DS-046 IT:B MT53E256M32D2DS-046 IT:B
Product Name Memory 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53E256M32D2DS-046 IT:B Memory Memory Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 200-WFBGA BGA; Tray 200-WFBGA WFBGA BGA BGA; 200-WFBGA
Address Bus Width 32 bits
Supply Voltage 1.1V 1.1V 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details