Micron Technology, Inc. Dram, 128M X 16Bit, -20 To 85Deg C; Dram Type Micron MT53E128M16D1DS-053 WT:A

Description
DRAM, 128M X 16BIT, -20 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:-; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DRAM, 128M X 16BIT, -20 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:-; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dram, 128M X 16Bit, -20 To 85Deg C; Dram Type Micron - 80AH8301 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 16Bit, -20 To 85Deg C; Dram Type Micron
80AH8301
Dram, 128M X 16Bit, -20 To 85Deg C; Dram Type Micron 80AH8301
DRAM, 128M X 16BIT, -20 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:-; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 128M X 16BIT, -20 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:2Gbit; DRAM Memory Configuration:128M x 16bit; Clock Frequency:-; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM LPDDR4 WFBGA

IC DRAM LPDDR4 WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 2Gbit 1.866 GHz

SDRAM - Mobile LPDDR4 Memory IC 2Gbit 1.866 GHz

Buy Now

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 80AH8301 MT53E128M16D1DS-053 WT:A MT53E128M16D1DS-053 WT:A
Product Name Dram, 128M X 16Bit, -20 To 85Deg C; Dram Type Micron Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Density 2000000 kbits 2000000 kbits 2000000 kbits
Package Type VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details