Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT53D512M64D4SB-046 XT:D TR

Description
IC DRAM 32GBIT 2.133GHZ
Description
IC DRAM 32GBIT 2.133GHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D512M64D4SB-046 XT:D TR
Integrated Circuits (ICs) - Memory - Memory MT53D512M64D4SB-046 XT:D TR
IC DRAM 32GBIT 2.133GHZ

IC DRAM 32GBIT 2.133GHZ

Supplier's Site
IC DRAM 32GBIT 2133MHZ

IC DRAM 32GBIT 2133MHZ

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 2.133 GHz

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D512M64D4SB-046 XT:D TR MT53D512M64D4SB-046 XT:D TR MT53D512M64D4SB-046 XT:D TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

256K X 16 FAST PAGE DRAM, 50 ns, PDSO40 - HYB514171BJ-50 - Karl Kruse GmbH & Co. KG
Specs
Memory Category DRAM Chip
Package Type PDSO40
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details