Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53D384M64D4KA-046 XT:E

Description
IC DRAM 24GBIT 2.133GHZ FBGA Product overview: MT53D384M64D4KA-046 XT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D384M64D4KA- 046 XT:E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 24GBIT 2.133GHZ FBGA Product overview: MT53D384M64D4KA-046 XT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D384M64D4KA- 046 XT:E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53D384M64D4KA-046 XT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53D384M64D4KA-046 XT:E
2.133GHZ Memory IC and Storage Component 774-MT53D384M64D4KA-046 XT:E
IC DRAM 24GBIT 2.133GHZ FBGA Product overview: MT53D384M64D4KA-046 XT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D384M64D4KA- 046 XT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 2.133GHZ FBGA Product overview: MT53D384M64D4KA-046 XT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D384M64D4KA-046 XT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53D384M64D4KA-046 XT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D384M64D4KA-046 XT:E
Memory - SDRAM - MT53D384M64D4KA-046 XT:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (384M x 64) - 2.133 GHz Package: Tray Family Name: MT53D384 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1140 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (384M x 64) - 2.133 GHz
Package: Tray
Family Name: MT53D384
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1140
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
IC DRAM 24GBIT 2133MHZ FBGA

IC DRAM 24GBIT 2133MHZ FBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D384M64D4KA-046 XT:E
Integrated Circuits (ICs) - Memory - Memory MT53D384M64D4KA-046 XT:E
IC DRAM 24GBIT 2.133GHZ FBGA

IC DRAM 24GBIT 2.133GHZ FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D384M64D4KA-046 XT:E MT53D384M64D4KA-046 XT:E MT53D384M64D4KA-046 XT:E MT53D384M64D4KA-046 XT:E
Product Name 2.133GHZ Memory IC and Storage Component Memory - SDRAM - MT53D384M64D4KA-046 XT:E Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 40060274 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details