Micron Technology, Inc. Memory MT53D2048M32D8QD-053 WT:D

Description
SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.866 GHz
Description
SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.866 GHz

Suppliers

Company
Product
Description
Supplier Links
SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.866 GHz

SDRAM - Mobile LPDDR4 Memory IC 64Gbit 1.866 GHz

Buy Now
IC DRAM 64GBIT 1866MHZ

IC DRAM 64GBIT 1866MHZ

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D2048M32D8QD-053 WT:D
Integrated Circuits (ICs) - Memory - Memory MT53D2048M32D8QD-053 WT:D
IC DRAM 64GBIT 1.866GHZ

IC DRAM 64GBIT 1.866GHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53D2048M32D8QD-053 WT:D MT53D2048M32D8QD-053 WT:D MT53D2048M32D8QD-053 WT:D
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details