Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53D1024M32D4DT-053 WT:D

Description
IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -053 WT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -053 WT:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53D1024M32D4DT-053 WT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53D1024M32D4DT-053 WT:D
1.866GHZ Memory IC and Storage Component 774-MT53D1024M32D4DT-053 WT:D
IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT -053 WT:D can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.866GHZ 200VFBGA Product overview: MT53D1024M32D4DT-053 WT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53D1024M32D4DT-053 WT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53D1024M32D4DT-053 WT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53D1024M32D4DT-053 WT:D
Memory - SDRAM - MT53D1024M32D4DT-053 WT:D
Manufacturer: Micron Technology Inc. Features: Memory IC 1.866 GHz Package: Tray Family Name: MT53D1024 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Features: Memory IC 1.866 GHz
Package: Tray
Family Name: MT53D1024
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53D1024M32D4DT-053 WT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53D1024M32D4DT-053 WT:D
Integrated Circuits (ICs) - Memory - Memory MT53D1024M32D4DT-053 WT:D
IC DRAM 32GBIT 1.866GHZ 200VFBGA

IC DRAM 32GBIT 1.866GHZ 200VFBGA

Supplier's Site
IC DRAM 32GBIT 1866MHZ 200VFBGA

IC DRAM 32GBIT 1866MHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 200-VFBGA (10x14.5)

Buy Now
IC DRAM 32GBIT 1866MHZ 200VFBGA

IC DRAM 32GBIT 1866MHZ 200VFBGA

Supplier's Site
Dram, 1G X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8227 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8227
Dram, 1G X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8227
DRAM, 1G X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 1G X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:1G x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53D1024M32D4DT-053 WT:D MT53D1024M32D4DT-053 WT:D MT53D1024M32D4DT-053 WT:D MT53D1024M32D4DT-053 WT:D MT53D1024M32D4DT-053 WT:D 80AH8227
Product Name 1.866GHZ Memory IC and Storage Component Memory - SDRAM - MT53D1024M32D4DT-053 WT:D Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Dram, 1G X 32Bit, -25 To 85Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 200-VFBGA 200-VFBGA VFBGA
Supply Voltage 1.1V Surface Mount 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - 555312-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details