Micron Technology, Inc. 1.6GHZ Memory IC and Storage Component MT53B512M64D4NK-062 WT:B TR

Description
IC DRAM 32GBIT 1.6GHZ 366WFBGA Product overview: MT53B512M64D4NK-062 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NK- 062 WT:B TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 32GBIT 1.6GHZ 366WFBGA Product overview: MT53B512M64D4NK-062 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NK- 062 WT:B TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Memory IC and Storage Component - 774-MT53B512M64D4NK-062 WT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B512M64D4NK-062 WT:B TR
1.6GHZ Memory IC and Storage Component 774-MT53B512M64D4NK-062 WT:B TR
IC DRAM 32GBIT 1.6GHZ 366WFBGA Product overview: MT53B512M64D4NK-062 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NK- 062 WT:B TR can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.6GHZ 366WFBGA Product overview: MT53B512M64D4NK-062 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B512M64D4NK-062 WT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53B512M64D4NK-062 WT:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B512M64D4NK-062 WT:B TR
Memory - SDRAM - MT53B512M64D4NK-062 WT:B TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 1.6 GHz 366-WFBGA (15x15) Package: Reel - TR Package: 366-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B512 Categories: Integrated Circuits (ICs) Case / Package: 366-WFBGA (15x15) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) - 1.6 GHz 366-WFBGA (15x15)
Package: Reel - TR
Package: 366-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B512
Categories: Integrated Circuits (ICs)
Case / Package: 366-WFBGA (15x15)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
IC DRAM 32GBIT 1600MHZ 366WFBGA

IC DRAM 32GBIT 1600MHZ 366WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.6 GHz 366-WFBGA (15x15)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.6 GHz 366-WFBGA (15x15)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53B512M64D4NK-062 WT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B512M64D4NK-062 WT:B TR
Integrated Circuits (ICs) - Memory - Memory MT53B512M64D4NK-062 WT:B TR
IC DRAM 32GBIT 1.6GHZ 366WFBGA

IC DRAM 32GBIT 1.6GHZ 366WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B512M64D4NK-062 WT:B TR MT53B512M64D4NK-062 WT:B TR MT53B512M64D4NK-062 WT:B TR MT53B512M64D4NK-062 WT:B TR
Product Name 1.6GHZ Memory IC and Storage Component Memory - SDRAM - MT53B512M64D4NK-062 WT:B TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tape & Reel (TR) BGA; 366-WFBGA (15x15) BGA; 366-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - 448-S80KS5122GABHA020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
4 suppliers
Memory - 27C010-55DM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers